Abracon, LLC AMPLA1306S Molded (Round Wire) AMPLA1306S-R36MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 360 nH Temperature Rise Current: 45 A Saturation Current: 66 A DC Resistance Max: 900 μΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 360 nH Temperature Rise Current: 45 A Saturation Current: 66 A DC Resistance Max: 900 μΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1306S Molded (Round Wire) - AMPLA1306S-R36MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1306S Molded (Round Wire)
AMPLA1306S-R36MT
AMPLA1306S Molded (Round Wire) AMPLA1306S-R36MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 360 nH Temperature Rise Current: 45 A Saturation Current: 66 A DC Resistance Max: 900 μΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1306S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 360 nH
  • Temperature Rise Current: 45 A
  • Saturation Current: 66 A
  • DC Resistance Max: 900 μΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 12.5 mm
  • Height: 6.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1306S-R36MTTR-ND - DigiKey
Thief River Falls, MN, United States
360nH Shielded Molded Inductor 45A 0.9mOhm Max Nonstandard

360nH Shielded Molded Inductor 45A 0.9mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA1306S-R36MTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 360NH 45A 0.9 MOHM SMD

FIXED IND 360NH 45A 0.9 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-AMPLA1306S-R36MTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 360NH 45A 0.9 MOHM SMD

FIXED IND 360NH 45A 0.9 MOHM SMD

Buy Now Datasheet
Inductor, 360Nh, Shielded, 45A; Inductance Abracon - 73AH8975 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 360Nh, Shielded, 45A; Inductance Abracon
73AH8975
Inductor, 360Nh, Shielded, 45A; Inductance Abracon 73AH8975
INDUCTOR, 360NH, SHIELDED, 45A; Inductance:360nH; RMS Current (Irms):45A; Inductor Construction:Shielde d; Saturation Current (Isat):66A; Product Range:AMPLA1306S Series; DC Resistance Max:900µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 360NH, SHIELDED, 45A; Inductance:360nH; RMS Current (Irms):45A; Inductor Construction:Shielded; Saturation Current (Isat):66A; Product Range:AMPLA1306S Series; DC Resistance Max:900µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 360Nh, Shielded, 45A; Inductance Abracon - 73AH8974 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 360Nh, Shielded, 45A; Inductance Abracon
73AH8974
Inductor, 360Nh, Shielded, 45A; Inductance Abracon 73AH8974
INDUCTOR, 360NH, SHIELDED, 45A; Inductance:360nH; RMS Current (Irms):45A; Inductor Construction:Shielde d; Saturation Current (Isat):66A; Product Range:AMPLA1306S Series; DC Resistance Max:900µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 360NH, SHIELDED, 45A; Inductance:360nH; RMS Current (Irms):45A; Inductor Construction:Shielded; Saturation Current (Isat):66A; Product Range:AMPLA1306S Series; DC Resistance Max:900µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1306S-R36MT 535-AMPLA1306S-R36MTTR-ND 73AH8975
Product Name AMPLA1306S Molded (Round Wire) Fixed Inductors Inductor, 360Nh, Shielded, 45A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.3600 microH 0.3600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2823JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Chokes - 1879855-4 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2500 ohms
Impedance 120 ohms
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N0 0402DC-4N0XJRW , 0402DC-4N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details