Abracon, LLC AMPLA1306S Molded (Round Wire) AMPLA1306S-7R0MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 7 μH Temperature Rise Current: 11.2 A Saturation Current: 17.7 A DC Resistance Max: 12.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 7 μH Temperature Rise Current: 11.2 A Saturation Current: 17.7 A DC Resistance Max: 12.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1306S Molded (Round Wire) - AMPLA1306S-7R0MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1306S Molded (Round Wire)
AMPLA1306S-7R0MT
AMPLA1306S Molded (Round Wire) AMPLA1306S-7R0MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 7 μH Temperature Rise Current: 11.2 A Saturation Current: 17.7 A DC Resistance Max: 12.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1306S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 7 μH
  • Temperature Rise Current: 11.2 A
  • Saturation Current: 17.7 A
  • DC Resistance Max: 12.3 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 12.5 mm
  • Height: 6.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1306S-7R0MTTR-ND - DigiKey
Thief River Falls, MN, United States
7µH Shielded Molded Inductor 11.2A 12.3mOhm Max Nonstandard

7µH Shielded Molded Inductor 11.2A 12.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 7Uh, Shielded, 11.2A; Inductance Abracon - 73AH9025 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 7Uh, Shielded, 11.2A; Inductance Abracon
73AH9025
Inductor, 7Uh, Shielded, 11.2A; Inductance Abracon 73AH9025
INDUCTOR, 7UH, SHIELDED, 11.2A; Inductance:7µH; RMS Current (Irms):11.2A; Inductor Construction:Shielde d; Saturation Current (Isat):17.7A; Product Range:AMPLA1306S Series; DC Resistance Max:0.0123ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 7UH, SHIELDED, 11.2A; Inductance:7µH; RMS Current (Irms):11.2A; Inductor Construction:Shielded; Saturation Current (Isat):17.7A; Product Range:AMPLA1306S Series; DC Resistance Max:0.0123ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 7Uh, Shielded, 11.2A; Inductance Abracon - 73AH9024 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 7Uh, Shielded, 11.2A; Inductance Abracon
73AH9024
Inductor, 7Uh, Shielded, 11.2A; Inductance Abracon 73AH9024
INDUCTOR, 7UH, SHIELDED, 11.2A; Inductance:7µH; RMS Current (Irms):11.2A; Inductor Construction:Shielde d; Saturation Current (Isat):17.7A; Product Range:AMPLA1306S Series; DC Resistance Max:0.0123ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 7UH, SHIELDED, 11.2A; Inductance:7µH; RMS Current (Irms):11.2A; Inductor Construction:Shielded; Saturation Current (Isat):17.7A; Product Range:AMPLA1306S Series; DC Resistance Max:0.0123ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1306S-7R0MT 535-AMPLA1306S-7R0MTTR-ND 73AH9025
Product Name AMPLA1306S Molded (Round Wire) Fixed Inductors Inductor, 7Uh, Shielded, 11.2A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 7 microH 7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2394JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567589 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.4000 ohms
View Details
Fixed Inductors - 486-5693-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details