Abracon, LLC AMPLA1306S Molded (Round Wire) AMPLA1306S-5R6MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 12.5 A Saturation Current: 23 A DC Resistance Max: 10 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 12.5 A Saturation Current: 23 A DC Resistance Max: 10 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1306S Molded (Round Wire) - AMPLA1306S-5R6MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1306S Molded (Round Wire)
AMPLA1306S-5R6MT
AMPLA1306S Molded (Round Wire) AMPLA1306S-5R6MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 5.6 μH Temperature Rise Current: 12.5 A Saturation Current: 23 A DC Resistance Max: 10 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1306S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 5.6 μH
  • Temperature Rise Current: 12.5 A
  • Saturation Current: 23 A
  • DC Resistance Max: 10 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 12.5 mm
  • Height: 6.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1306S-5R6MTTR-ND - DigiKey
Thief River Falls, MN, United States
5.6µH Shielded Molded Inductor 12.5A 10mOhm Max Nonstandard

5.6µH Shielded Molded Inductor 12.5A 10mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 5.6Uh, Shielded, 12.5A; Inductance Abracon - 73AH9021 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Shielded, 12.5A; Inductance Abracon
73AH9021
Inductor, 5.6Uh, Shielded, 12.5A; Inductance Abracon 73AH9021
INDUCTOR, 5.6UH, SHIELDED, 12.5A; Inductance:5.6µH; RMS Current (Irms):12.5A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:AMPLA1306S Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 5.6UH, SHIELDED, 12.5A; Inductance:5.6µH; RMS Current (Irms):12.5A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:AMPLA1306S Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 5.6Uh, Shielded, 12.5A; Inductance Abracon - 73AH9020 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 5.6Uh, Shielded, 12.5A; Inductance Abracon
73AH9020
Inductor, 5.6Uh, Shielded, 12.5A; Inductance Abracon 73AH9020
INDUCTOR, 5.6UH, SHIELDED, 12.5A; Inductance:5.6µH; RMS Current (Irms):12.5A; Inductor Construction:Shielde d; Saturation Current (Isat):23A; Product Range:AMPLA1306S Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 5.6UH, SHIELDED, 12.5A; Inductance:5.6µH; RMS Current (Irms):12.5A; Inductor Construction:Shielded; Saturation Current (Isat):23A; Product Range:AMPLA1306S Series; DC Resistance Max:0.01ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1306S-5R6MT 535-AMPLA1306S-5R6MTTR-ND 73AH9021
Product Name AMPLA1306S Molded (Round Wire) Fixed Inductors Inductor, 5.6Uh, Shielded, 12.5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 5.6 microH 5.6 microH
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1624112-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0680 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details