Abracon, LLC AMPLA1306S Molded (Round Wire) AMPLA1306S-3R3MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 18 A Saturation Current: 30 A DC Resistance Max: 6.8 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 18 A Saturation Current: 30 A DC Resistance Max: 6.8 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Abracon AMPLA1306S inductor has an inductance value of 3.3 µH and is designed for high current applications with a rated RMS current of 18A and a saturation current of 30A. It features a shielded construction that helps reduce electromagnetic interference, making it suitable for use in sensitive electronic circuits. The inductor operates effectively within a temperature range of -55°C to +125°C and has a maximum DC resistance of 6800 µOc. It is compliant with RoHS standards and is packaged in tape and reel format, with 500 units per reel. This inductor is intended for applications that require reliable performance at switching frequencies between 100 kHz and 2 MHz.

Datasheet Summary
Powered by GS/AI

The Abracon AMPLA1306S inductor has an inductance value of 3.3 µH and is designed for high current applications with a rated RMS current of 18A and a saturation current of 30A. It features a shielded construction that helps reduce electromagnetic interference, making it suitable for use in sensitive electronic circuits. The inductor operates effectively within a temperature range of -55°C to +125°C and has a maximum DC resistance of 6800 µOc. It is compliant with RoHS standards and is packaged in tape and reel format, with 500 units per reel. This inductor is intended for applications that require reliable performance at switching frequencies between 100 kHz and 2 MHz.

Suppliers

Company
Product
Description
Supplier Links
AMPLA1306S Molded (Round Wire) - AMPLA1306S-3R3MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1306S Molded (Round Wire)
AMPLA1306S-3R3MT
AMPLA1306S Molded (Round Wire) AMPLA1306S-3R3MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 18 A Saturation Current: 30 A DC Resistance Max: 6.8 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1306S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 3.3 μH
  • Temperature Rise Current: 18 A
  • Saturation Current: 30 A
  • DC Resistance Max: 6.8 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 12.5 mm
  • Height: 6.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1306S-3R3MTTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 18A 6.8mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 18A 6.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA1306S-3R3MTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 18A 6.8 MOHM SMD

FIXED IND 3.3UH 18A 6.8 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-AMPLA1306S-3R3MTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3UH 18A 6.8 MOHM SMD

FIXED IND 3.3UH 18A 6.8 MOHM SMD

Buy Now Datasheet
Inductor, 3.3Uh, Shielded, 18A; Inductance Abracon - 73AH9012 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 18A; Inductance Abracon
73AH9012
Inductor, 3.3Uh, Shielded, 18A; Inductance Abracon 73AH9012
INDUCTOR, 3.3UH, SHIELDED, 18A; Inductance:3.3µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:AMPLA1306S Series; DC Resistance Max:6800µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 18A; Inductance:3.3µH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:AMPLA1306S Series; DC Resistance Max:6800µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 3.3Uh, Shielded, 18A; Inductance Abracon - 73AH9013 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 3.3Uh, Shielded, 18A; Inductance Abracon
73AH9013
Inductor, 3.3Uh, Shielded, 18A; Inductance Abracon 73AH9013
INDUCTOR, 3.3UH, SHIELDED, 18A; Inductance:3.3µH; RMS Current (Irms):18A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:AMPLA1306S Series; DC Resistance Max:6800µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 3.3UH, SHIELDED, 18A; Inductance:3.3µH; RMS Current (Irms):18A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:AMPLA1306S Series; DC Resistance Max:6800µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1306S-3R3MT 535-AMPLA1306S-3R3MTTR-ND 73AH9012
Product Name AMPLA1306S Molded (Round Wire) Fixed Inductors Inductor, 3.3Uh, Shielded, 18A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-H22H-0168-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C151KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details