Abracon, LLC AMPLA1306S Molded (Round Wire) AMPLA1306S-2R7MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 20 A Saturation Current: 32 A DC Resistance Max: 5.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 20 A Saturation Current: 32 A DC Resistance Max: 5.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1306S Molded (Round Wire) - AMPLA1306S-2R7MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1306S Molded (Round Wire)
AMPLA1306S-2R7MT
AMPLA1306S Molded (Round Wire) AMPLA1306S-2R7MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.7 μH Temperature Rise Current: 20 A Saturation Current: 32 A DC Resistance Max: 5.5 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1306S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 2.7 μH
  • Temperature Rise Current: 20 A
  • Saturation Current: 32 A
  • DC Resistance Max: 5.5 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 12.5 mm
  • Height: 6.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1306S-2R7MTTR-ND - DigiKey
Thief River Falls, MN, United States
2.7µH Shielded Molded Inductor 20A 5.5mOhm Max Nonstandard

2.7µH Shielded Molded Inductor 20A 5.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.7Uh, Shielded, 20A; Inductance Abracon - 73AH9009 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Uh, Shielded, 20A; Inductance Abracon
73AH9009
Inductor, 2.7Uh, Shielded, 20A; Inductance Abracon 73AH9009
INDUCTOR, 2.7UH, SHIELDED, 20A; Inductance:2.7µH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:AMPLA1306S Series; DC Resistance Max:5500µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.7UH, SHIELDED, 20A; Inductance:2.7µH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:AMPLA1306S Series; DC Resistance Max:5500µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 2.7Uh, Shielded, 20A; Inductance Abracon - 73AH9008 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.7Uh, Shielded, 20A; Inductance Abracon
73AH9008
Inductor, 2.7Uh, Shielded, 20A; Inductance Abracon 73AH9008
INDUCTOR, 2.7UH, SHIELDED, 20A; Inductance:2.7µH; RMS Current (Irms):20A; Inductor Construction:Shielde d; Saturation Current (Isat):32A; Product Range:AMPLA1306S Series; DC Resistance Max:5500µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 2.7UH, SHIELDED, 20A; Inductance:2.7µH; RMS Current (Irms):20A; Inductor Construction:Shielded; Saturation Current (Isat):32A; Product Range:AMPLA1306S Series; DC Resistance Max:5500µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1306S-2R7MT 535-AMPLA1306S-2R7MTTR-ND 73AH9009
Product Name AMPLA1306S Molded (Round Wire) Fixed Inductors Inductor, 2.7Uh, Shielded, 20A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 2.7 microH 2.7 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J123JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1048431 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-DKFP-C22C-2N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details