Abracon, LLC AMPLA1306S Molded (Round Wire) AMPLA1306S-1R5MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 27 A Saturation Current: 45 A DC Resistance Max: 3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 27 A Saturation Current: 45 A DC Resistance Max: 3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1306S Molded (Round Wire) - AMPLA1306S-1R5MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1306S Molded (Round Wire)
AMPLA1306S-1R5MT
AMPLA1306S Molded (Round Wire) AMPLA1306S-1R5MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 27 A Saturation Current: 45 A DC Resistance Max: 3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1306S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 1.5 μH
  • Temperature Rise Current: 27 A
  • Saturation Current: 45 A
  • DC Resistance Max: 3 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 12.5 mm
  • Height: 6.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1306S-1R5MTTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 27A 3mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 27A 3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 27A; Inductance Abracon - 73AH8993 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 27A; Inductance Abracon
73AH8993
Inductor, 1.5Uh, Shielded, 27A; Inductance Abracon 73AH8993
INDUCTOR, 1.5UH, SHIELDED, 27A; Inductance:1.5µH; RMS Current (Irms):27A; Inductor Construction:Shielde d; Saturation Current (Isat):45A; Product Range:AMPLA1306S Series; DC Resistance Max:3000µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 27A; Inductance:1.5µH; RMS Current (Irms):27A; Inductor Construction:Shielded; Saturation Current (Isat):45A; Product Range:AMPLA1306S Series; DC Resistance Max:3000µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.5Uh, Shielded, 27A; Inductance Abracon - 73AH8992 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 27A; Inductance Abracon
73AH8992
Inductor, 1.5Uh, Shielded, 27A; Inductance Abracon 73AH8992
INDUCTOR, 1.5UH, SHIELDED, 27A; Inductance:1.5µH; RMS Current (Irms):27A; Inductor Construction:Shielde d; Saturation Current (Isat):45A; Product Range:AMPLA1306S Series; DC Resistance Max:3000µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.5UH, SHIELDED, 27A; Inductance:1.5µH; RMS Current (Irms):27A; Inductor Construction:Shielded; Saturation Current (Isat):45A; Product Range:AMPLA1306S Series; DC Resistance Max:3000µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1306S-1R5MT 535-AMPLA1306S-1R5MTTR-ND 73AH8993
Product Name AMPLA1306S Molded (Round Wire) Fixed Inductors Inductor, 1.5Uh, Shielded, 27A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 1.5 microH 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-1N7 0302CS-1N7XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2122SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details