Abracon, LLC AMPLA1306S Molded (Round Wire) AMPLA1306S-1R0MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 30 A Saturation Current: 48 A DC Resistance Max: 2.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 30 A Saturation Current: 48 A DC Resistance Max: 2.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1306S Molded (Round Wire) - AMPLA1306S-1R0MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1306S Molded (Round Wire)
AMPLA1306S-1R0MT
AMPLA1306S Molded (Round Wire) AMPLA1306S-1R0MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 30 A Saturation Current: 48 A DC Resistance Max: 2.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1306S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 1 μH
  • Temperature Rise Current: 30 A
  • Saturation Current: 48 A
  • DC Resistance Max: 2.3 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 12.5 mm
  • Height: 6.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1306S-1R0MTTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 30A 2.3mOhm Max Nonstandard

1µH Shielded Molded Inductor 30A 2.3mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA1306S-1R0MTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 30A 2.3 MOHM SMD

FIXED IND 1UH 30A 2.3 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-AMPLA1306S-1R0MTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 30A 2.3 MOHM SMD

FIXED IND 1UH 30A 2.3 MOHM SMD

Buy Now Datasheet
Inductor, 1Uh, Shielded, 30A; Inductance Abracon - 73AH8990 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 30A; Inductance Abracon
73AH8990
Inductor, 1Uh, Shielded, 30A; Inductance Abracon 73AH8990
INDUCTOR, 1UH, SHIELDED, 30A; Inductance:1µH; RMS Current (Irms):30A; Inductor Construction:Shielde d; Saturation Current (Isat):48A; Product Range:AMPLA1306S Series; DC Resistance Max:2300µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 30A; Inductance:1µH; RMS Current (Irms):30A; Inductor Construction:Shielded; Saturation Current (Isat):48A; Product Range:AMPLA1306S Series; DC Resistance Max:2300µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1Uh, Shielded, 30A; Inductance Abracon - 73AH8991 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 30A; Inductance Abracon
73AH8991
Inductor, 1Uh, Shielded, 30A; Inductance Abracon 73AH8991
INDUCTOR, 1UH, SHIELDED, 30A; Inductance:1µH; RMS Current (Irms):30A; Inductor Construction:Shielde d; Saturation Current (Isat):48A; Product Range:AMPLA1306S Series; DC Resistance Max:2300µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1UH, SHIELDED, 30A; Inductance:1µH; RMS Current (Irms):30A; Inductor Construction:Shielded; Saturation Current (Isat):48A; Product Range:AMPLA1306S Series; DC Resistance Max:2300µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1306S-1R0MT 535-AMPLA1306S-1R0MTTR-ND 73AH8990
Product Name AMPLA1306S Molded (Round Wire) Fixed Inductors Inductor, 1Uh, Shielded, 30A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - 1-2176639-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 120 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details