Abracon, LLC AMPLA1306S Molded (Round Wire) AMPLA1306S-130MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 13 μH Temperature Rise Current: 9 A Saturation Current: 13 A DC Resistance Max: 24 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 13 μH Temperature Rise Current: 9 A Saturation Current: 13 A DC Resistance Max: 24 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1306S Molded (Round Wire) - AMPLA1306S-130MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1306S Molded (Round Wire)
AMPLA1306S-130MT
AMPLA1306S Molded (Round Wire) AMPLA1306S-130MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 13 μH Temperature Rise Current: 9 A Saturation Current: 13 A DC Resistance Max: 24 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1306S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 13 μH
  • Temperature Rise Current: 9 A
  • Saturation Current: 13 A
  • DC Resistance Max: 24 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 12.5 mm
  • Height: 6.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1306S-130MTTR-ND - DigiKey
Thief River Falls, MN, United States
13µH Shielded Molded Inductor 9A 24mOhm Max Nonstandard

13µH Shielded Molded Inductor 9A 24mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 13Uh, Shielded, 9A; Inductance Abracon - 73AH9002 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 13Uh, Shielded, 9A; Inductance Abracon
73AH9002
Inductor, 13Uh, Shielded, 9A; Inductance Abracon 73AH9002
INDUCTOR, 13UH, SHIELDED, 9A; Inductance:13µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:AMPLA1306S Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 13UH, SHIELDED, 9A; Inductance:13µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:AMPLA1306S Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 13Uh, Shielded, 9A; Inductance Abracon - 73AH9003 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 13Uh, Shielded, 9A; Inductance Abracon
73AH9003
Inductor, 13Uh, Shielded, 9A; Inductance Abracon 73AH9003
INDUCTOR, 13UH, SHIELDED, 9A; Inductance:13µH; RMS Current (Irms):9A; Inductor Construction:Shielde d; Saturation Current (Isat):13A; Product Range:AMPLA1306S Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 13UH, SHIELDED, 9A; Inductance:13µH; RMS Current (Irms):9A; Inductor Construction:Shielded; Saturation Current (Isat):13A; Product Range:AMPLA1306S Series; DC Resistance Max:0.024ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1306S-130MT 535-AMPLA1306S-130MTTR-ND 73AH9002
Product Name AMPLA1306S Molded (Round Wire) Fixed Inductors Inductor, 13Uh, Shielded, 9A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 13 microH 13 microH
Unlock Full Specs
to access all available technical data

Similar Products

026011F (0703) Miniature RF Chokes - 026011F-720 - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0015 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5743-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers