Abracon, LLC AMPLA1306S Molded (Round Wire) AMPLA1306S-101MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 100 μH Temperature Rise Current: 2.5 A Saturation Current: 3.5 A DC Resistance Max: 200 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 100 μH Temperature Rise Current: 2.5 A Saturation Current: 3.5 A DC Resistance Max: 200 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1306S Molded (Round Wire) - AMPLA1306S-101MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1306S Molded (Round Wire)
AMPLA1306S-101MT
AMPLA1306S Molded (Round Wire) AMPLA1306S-101MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 100 μH Temperature Rise Current: 2.5 A Saturation Current: 3.5 A DC Resistance Max: 200 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.5 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1306S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 100 μH
  • Temperature Rise Current: 2.5 A
  • Saturation Current: 3.5 A
  • DC Resistance Max: 200 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 12.5 mm
  • Height: 6.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1306S-101MTTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Molded Inductor 2.5A 200mOhm Max Nonstandard

100µH Shielded Molded Inductor 2.5A 200mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 100Uh, Shielded, 2.5A; Inductance Abracon - 73AH8999 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Shielded, 2.5A; Inductance Abracon
73AH8999
Inductor, 100Uh, Shielded, 2.5A; Inductance Abracon 73AH8999
INDUCTOR, 100UH, SHIELDED, 2.5A; Inductance:100µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:AMPLA1306S Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 100UH, SHIELDED, 2.5A; Inductance:100µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:AMPLA1306S Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 100Uh, Shielded, 2.5A; Inductance Abracon - 73AH8998 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 100Uh, Shielded, 2.5A; Inductance Abracon
73AH8998
Inductor, 100Uh, Shielded, 2.5A; Inductance Abracon 73AH8998
INDUCTOR, 100UH, SHIELDED, 2.5A; Inductance:100µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde d; Saturation Current (Isat):3.5A; Product Range:AMPLA1306S Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 100UH, SHIELDED, 2.5A; Inductance:100µH; RMS Current (Irms):2.5A; Inductor Construction:Shielded; Saturation Current (Isat):3.5A; Product Range:AMPLA1306S Series; DC Resistance Max:0.2ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1306S-101MT 535-AMPLA1306S-101MTTR-ND 73AH8999
Product Name AMPLA1306S Molded (Round Wire) Fixed Inductors Inductor, 100Uh, Shielded, 2.5A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3615A470K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Iron; Drum Core, Wirewound
View Details
2 suppliers
Surface Mount Inductors - 2567587 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0039 microH
DCR 0.2500 ohms
View Details
1.04A 250MHz Inductor and Choke - 71-0402CS-1N8XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 2 (+/- %)
View Details