Abracon, LLC AMPLA1004S Molded (Round Wire) AMPLA1004S-6R2MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 6.2 μH Temperature Rise Current: 8.7 A Saturation Current: 13.7 A DC Resistance Max: 21.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 6.2 μH Temperature Rise Current: 8.7 A Saturation Current: 13.7 A DC Resistance Max: 21.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AMPLA1004S-6R2MT is a molded inductor from Abracon, LLC, featuring a compact size of 11.0 x 10.0 x 3.8 mm. It is RoHS and RoHS II compliant, with a moisture sensitivity level (MSL) of 1. This inductor is designed for high current applications, with a rated inductance of 6.2 µH, a temperature rise current (Irms) of 8.7 A, and a saturation current (Isat) of 13.7 A. The maximum DC resistance is specified at 21.3 m,Ѷ. The operating temperature range for this component is -55°C to +125°C, making it suitable for a variety of environments. It is shielded to reduce electromagnetic interference and is intended for use in applications such as body electronics, infotainment systems, electric vehicles, and power supplies. The inductor is packaged in tape and reel format, with 500 pieces per reel, facilitating automated assembly processes.

Datasheet Summary
Powered by GS/AI

The AMPLA1004S-6R2MT is a molded inductor from Abracon, LLC, featuring a compact size of 11.0 x 10.0 x 3.8 mm. It is RoHS and RoHS II compliant, with a moisture sensitivity level (MSL) of 1. This inductor is designed for high current applications, with a rated inductance of 6.2 µH, a temperature rise current (Irms) of 8.7 A, and a saturation current (Isat) of 13.7 A. The maximum DC resistance is specified at 21.3 m,Ѷ. The operating temperature range for this component is -55°C to +125°C, making it suitable for a variety of environments. It is shielded to reduce electromagnetic interference and is intended for use in applications such as body electronics, infotainment systems, electric vehicles, and power supplies. The inductor is packaged in tape and reel format, with 500 pieces per reel, facilitating automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
AMPLA1004S Molded (Round Wire) - AMPLA1004S-6R2MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1004S Molded (Round Wire)
AMPLA1004S-6R2MT
AMPLA1004S Molded (Round Wire) AMPLA1004S-6R2MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 6.2 μH Temperature Rise Current: 8.7 A Saturation Current: 13.7 A DC Resistance Max: 21.3 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 6.2 μH
  • Temperature Rise Current: 8.7 A
  • Saturation Current: 13.7 A
  • DC Resistance Max: 21.3 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1004S-6R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
6.2µH Shielded Molded Inductor 8.7A 21.3mOhm Max Nonstandard

6.2µH Shielded Molded Inductor 8.7A 21.3mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 6.2Uh, Shielded, 8.7A; Inductance Abracon - 73AH8956 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.2Uh, Shielded, 8.7A; Inductance Abracon
73AH8956
Inductor, 6.2Uh, Shielded, 8.7A; Inductance Abracon 73AH8956
INDUCTOR, 6.2UH, SHIELDED, 8.7A; Inductance:6.2µH; RMS Current (Irms):8.7A; Inductor Construction:Shielde d; Saturation Current (Isat):13.7A; Product Range:AMPLA1004S Series; DC Resistance Max:0.0213ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.2UH, SHIELDED, 8.7A; Inductance:6.2µH; RMS Current (Irms):8.7A; Inductor Construction:Shielded; Saturation Current (Isat):13.7A; Product Range:AMPLA1004S Series; DC Resistance Max:0.0213ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 6.2Uh, Shielded, 8.7A; Inductance Abracon - 73AH8957 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6.2Uh, Shielded, 8.7A; Inductance Abracon
73AH8957
Inductor, 6.2Uh, Shielded, 8.7A; Inductance Abracon 73AH8957
INDUCTOR, 6.2UH, SHIELDED, 8.7A; Inductance:6.2µH; RMS Current (Irms):8.7A; Inductor Construction:Shielde d; Saturation Current (Isat):13.7A; Product Range:AMPLA1004S Series; DC Resistance Max:0.0213ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 6.2UH, SHIELDED, 8.7A; Inductance:6.2µH; RMS Current (Irms):8.7A; Inductor Construction:Shielded; Saturation Current (Isat):13.7A; Product Range:AMPLA1004S Series; DC Resistance Max:0.0213ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1004S-6R2MT 535-AMPLA1004S-6R2MTTR-ND 73AH8956
Product Name AMPLA1004S Molded (Round Wire) Fixed Inductors Inductor, 6.2Uh, Shielded, 8.7A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 6.2 microH 6.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - FIT80-4-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - 1674-CL0805-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details