Abracon, LLC AMPLA1004S Molded (Round Wire) AMPLA1004S-470MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 47 μH Temperature Rise Current: 3 A Saturation Current: 4.5 A DC Resistance Max: 167 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 47 μH Temperature Rise Current: 3 A Saturation Current: 4.5 A DC Resistance Max: 167 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1004S Molded (Round Wire) - AMPLA1004S-470MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1004S Molded (Round Wire)
AMPLA1004S-470MT
AMPLA1004S Molded (Round Wire) AMPLA1004S-470MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 47 μH Temperature Rise Current: 3 A Saturation Current: 4.5 A DC Resistance Max: 167 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 47 μH
  • Temperature Rise Current: 3 A
  • Saturation Current: 4.5 A
  • DC Resistance Max: 167 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1004S-470MTTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Molded Inductor 3A 167mOhm Max Nonstandard

47µH Shielded Molded Inductor 3A 167mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA1004S-470MTCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Molded Inductor 3A 167mOhm Max Nonstandard

47µH Shielded Molded Inductor 3A 167mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA1004S-470MTDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Molded Inductor 3A 167mOhm Max Nonstandard

47µH Shielded Molded Inductor 3A 167mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 47Uh, Shielded, 3A; Inductance Abracon - 73AH8953 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 3A; Inductance Abracon
73AH8953
Inductor, 47Uh, Shielded, 3A; Inductance Abracon 73AH8953
INDUCTOR, 47UH, SHIELDED, 3A; Inductance:47µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:AMPLA1004S Series; DC Resistance Max:0.167ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, SHIELDED, 3A; Inductance:47µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:AMPLA1004S Series; DC Resistance Max:0.167ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 47Uh, Shielded, 3A; Inductance Abracon - 73AH8952 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, Shielded, 3A; Inductance Abracon
73AH8952
Inductor, 47Uh, Shielded, 3A; Inductance Abracon 73AH8952
INDUCTOR, 47UH, SHIELDED, 3A; Inductance:47µH; RMS Current (Irms):3A; Inductor Construction:Shielde d; Saturation Current (Isat):4.5A; Product Range:AMPLA1004S Series; DC Resistance Max:0.167ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 47UH, SHIELDED, 3A; Inductance:47µH; RMS Current (Irms):3A; Inductor Construction:Shielded; Saturation Current (Isat):4.5A; Product Range:AMPLA1004S Series; DC Resistance Max:0.167ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1004S-470MT 535-AMPLA1004S-470MTTR-ND 73AH8953
Product Name AMPLA1004S Molded (Round Wire) Fixed Inductors Inductor, 47Uh, Shielded, 3A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated SMD Choke, compact - DKFS - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Inductance Range 500 to 39000 microH
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1712-3627575047C151KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details