Abracon, LLC AMPLA1004S Molded (Round Wire) AMPLA1004S-1R8MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 14 A Saturation Current: 30 A DC Resistance Max: 6.4 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 14 A Saturation Current: 30 A DC Resistance Max: 6.4 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1004S Molded (Round Wire) - AMPLA1004S-1R8MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1004S Molded (Round Wire)
AMPLA1004S-1R8MT
AMPLA1004S Molded (Round Wire) AMPLA1004S-1R8MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.8 μH Temperature Rise Current: 14 A Saturation Current: 30 A DC Resistance Max: 6.4 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 1.8 μH
  • Temperature Rise Current: 14 A
  • Saturation Current: 30 A
  • DC Resistance Max: 6.4 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1004S-1R8MTTR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Shielded Molded Inductor 14A 6.4mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 14A 6.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA1004S-1R8MTCT-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Shielded Molded Inductor 14A 6.4mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 14A 6.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA1004S-1R8MTDKR-ND - DigiKey
Thief River Falls, MN, United States
1.8µH Shielded Molded Inductor 14A 6.4mOhm Max Nonstandard

1.8µH Shielded Molded Inductor 14A 6.4mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.8Uh, Shielded, 14A; Inductance Abracon - 73AH8924 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, Shielded, 14A; Inductance Abracon
73AH8924
Inductor, 1.8Uh, Shielded, 14A; Inductance Abracon 73AH8924
INDUCTOR, 1.8UH, SHIELDED, 14A; Inductance:1.8µH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:AMPLA1004S Series; DC Resistance Max:6400µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.8UH, SHIELDED, 14A; Inductance:1.8µH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:AMPLA1004S Series; DC Resistance Max:6400µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 1.8Uh, Shielded, 14A; Inductance Abracon - 73AH8925 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.8Uh, Shielded, 14A; Inductance Abracon
73AH8925
Inductor, 1.8Uh, Shielded, 14A; Inductance Abracon 73AH8925
INDUCTOR, 1.8UH, SHIELDED, 14A; Inductance:1.8µH; RMS Current (Irms):14A; Inductor Construction:Shielde d; Saturation Current (Isat):30A; Product Range:AMPLA1004S Series; DC Resistance Max:6400µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 1.8UH, SHIELDED, 14A; Inductance:1.8µH; RMS Current (Irms):14A; Inductor Construction:Shielded; Saturation Current (Isat):30A; Product Range:AMPLA1004S Series; DC Resistance Max:6400µohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1004S-1R8MT 535-AMPLA1004S-1R8MTTR-ND 73AH8924
Product Name AMPLA1004S Molded (Round Wire) Fixed Inductors Inductor, 1.8Uh, Shielded, 14A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 1.8 microH 1.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC06E110TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 119
View Details
Surface Mount Inductors - 1858313P - RS Components, Ltd.
Specs
Inductance Range 470 microH
Rated DC Current 410 milliamps
Standards and Certifications RoHS
View Details
600uH 6A 440V Inductor and Choke - 839-DFKH-22-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 600 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers