Abracon, LLC AMPLA1004S Molded (Round Wire) AMPLA1004S-150MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 15 μH Temperature Rise Current: 6.25 A Saturation Current: 10 A DC Resistance Max: 45 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 15 μH Temperature Rise Current: 6.25 A Saturation Current: 10 A DC Resistance Max: 45 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPLA1004S Molded (Round Wire) - AMPLA1004S-150MT - Abracon, LLC
Spicewood, TX, United States
AMPLA1004S Molded (Round Wire)
AMPLA1004S-150MT
AMPLA1004S Molded (Round Wire) AMPLA1004S-150MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 15 μH Temperature Rise Current: 6.25 A Saturation Current: 10 A DC Resistance Max: 45 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 15 μH
  • Temperature Rise Current: 6.25 A
  • Saturation Current: 10 A
  • DC Resistance Max: 45 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMPLA1004S-150MTTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

15µH Shielded Molded Inductor 6.25A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMPLA1004S-150MTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 6.25A 45 MOHM SMD

FIXED IND 15UH 6.25A 45 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-AMPLA1004S-150MTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15UH 6.25A 45 MOHM SMD

FIXED IND 15UH 6.25A 45 MOHM SMD

Buy Now Datasheet
Inductor, 15Uh, Shielded, 6.25A; Inductance Abracon - 73AH8928 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 6.25A; Inductance Abracon
73AH8928
Inductor, 15Uh, Shielded, 6.25A; Inductance Abracon 73AH8928
INDUCTOR, 15UH, SHIELDED, 6.25A; Inductance:15µH; RMS Current (Irms):6.25A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:AMPLA1004S Series; DC Resistance Max:0.045ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 6.25A; Inductance:15µH; RMS Current (Irms):6.25A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:AMPLA1004S Series; DC Resistance Max:0.045ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, 15Uh, Shielded, 6.25A; Inductance Abracon - 73AH8929 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Uh, Shielded, 6.25A; Inductance Abracon
73AH8929
Inductor, 15Uh, Shielded, 6.25A; Inductance Abracon 73AH8929
INDUCTOR, 15UH, SHIELDED, 6.25A; Inductance:15µH; RMS Current (Irms):6.25A; Inductor Construction:Shielde d; Saturation Current (Isat):10A; Product Range:AMPLA1004S Series; DC Resistance Max:0.045ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

INDUCTOR, 15UH, SHIELDED, 6.25A; Inductance:15µH; RMS Current (Irms):6.25A; Inductor Construction:Shielded; Saturation Current (Isat):10A; Product Range:AMPLA1004S Series; DC Resistance Max:0.045ohm; Inductance Tolerance:± 20% RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMPLA1004S-150MT 535-AMPLA1004S-150MTTR-ND 73AH8928
Product Name AMPLA1004S Molded (Round Wire) Fixed Inductors Inductor, 15Uh, Shielded, 6.25A; Inductance Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1670148 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.9 microH
View Details
Through-Hole 4mH 500mA 250V Inductor and Choke - 839-DKFP-6248-D504 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 4000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers