Abracon, LLC AMPD XO (Standard) MEMS AMPDGFI-A13

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VFLGA Frequency - Output 1: 6.1298496MHz Frequency - Output 2: 6.16791MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VFLGA Frequency - Output 1: 6.1298496MHz Frequency - Output 2: 6.16791MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mems Oscillator, part number 67AC9551, operates at a configurable frequency of 6.16791 MHz with a minimum frequency of 6.1298496 MHz. It features a compact surface-mount design with dimensions of 1.6 mm x 1.2 mm and a low profile of 0.84 mm. The oscillator is designed for low power consumption, with a typical operating current of 1.3 mA at 24 MHz and a supply voltage range of 1.71 V to 3.63 V. It supports an operating temperature range from -40°C to +85°C, making it suitable for various applications, including wearables and IoT devices. The frequency stability is rated at ±25 ppm, and the device is RoHS compliant. This oscillator is part of the AMPD series, which allows for quick lead times for new frequency configurations.

Datasheet Summary
Powered by GS/AI

The Mems Oscillator, part number 67AC9551, operates at a configurable frequency of 6.16791 MHz with a minimum frequency of 6.1298496 MHz. It features a compact surface-mount design with dimensions of 1.6 mm x 1.2 mm and a low profile of 0.84 mm. The oscillator is designed for low power consumption, with a typical operating current of 1.3 mA at 24 MHz and a supply voltage range of 1.71 V to 3.63 V. It supports an operating temperature range from -40°C to +85°C, making it suitable for various applications, including wearables and IoT devices. The frequency stability is rated at ±25 ppm, and the device is RoHS compliant. This oscillator is part of the AMPD series, which allows for quick lead times for new frequency configurations.

Suppliers

Company
Product
Description
Supplier Links
AMPD XO (Standard) MEMS - AMPDGFI-A13 - Abracon, LLC
Spicewood, TX, United States
AMPD XO (Standard) MEMS
AMPDGFI-A13
AMPD XO (Standard) MEMS AMPDGFI-A13
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VFLGA Frequency - Output 1: 6.1298496MHz Frequency - Output 2: 6.16791MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Function: FREQUENCY SELECT
  • Output: LVCMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 4-VFLGA
  • Frequency - Output 1: 6.1298496MHz
  • Frequency - Output 2: 6.16791MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Pin Configurable/Selectable Oscillators - AMPDGFI-A13-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
AMPDGFI-A13-ND
Pin Configurable/Selectable Oscillators AMPDGFI-A13-ND
XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA

XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VFLGA

Buy Now Datasheet
Mems Osc, Config, 6.16791Mhz, 1.6X1.2Mm; Configurable Frequency Min Abracon - 67AC9551 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, Config, 6.16791Mhz, 1.6X1.2Mm; Configurable Frequency Min Abracon
67AC9551
Mems Osc, Config, 6.16791Mhz, 1.6X1.2Mm; Configurable Frequency Min Abracon 67AC9551
MEMS OSC, CONFIG, 6.16791MHZ, 1.6X1.2MM; Configurable Frequency Min:6.1298496MHz; Configurable Frequency Max:6.16791MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Product Range:AMPD Series RoHS Compliant: Yes

MEMS OSC, CONFIG, 6.16791MHZ, 1.6X1.2MM; Configurable Frequency Min:6.1298496MHz; Configurable Frequency Max:6.16791MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 1.6mm x 1.2mm; Product Range:AMPD Series RoHS Compliant: Yes

Supplier's Site Datasheet
Pin Configurable-Selectable Oscillators - AMPDGFI-A13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Pin Configurable-Selectable Oscillators
AMPDGFI-A13
Pin Configurable-Selectable Oscillators AMPDGFI-A13
OSC MEMS XO DUAL OUTPUT

OSC MEMS XO DUAL OUTPUT

Supplier's Site

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number AMPDGFI-A13 AMPDGFI-A13-ND 67AC9551 AMPDGFI-A13
Product Name AMPD XO (Standard) MEMS Pin Configurable/Selectable Oscillators Mems Osc, Config, 6.16791Mhz, 1.6X1.2Mm; Configurable Frequency Min Abracon Pin Configurable-Selectable Oscillators
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.8 V; 1.71V ~ 3.63V 1.71V ~ 3.63V
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1633-060-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-890CR+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - 296-LMK6PA15625ADLFTCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers