Abracon, LLC AMPD XO (Standard) MEMS AMPDEFH-A13T

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VDFN Frequency - Output 1: 6.1298496MHz Frequency - Output 2: 6.16791MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Request a Quote
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VDFN Frequency - Output 1: 6.1298496MHz Frequency - Output 2: 6.16791MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Mems Oscillator, part number 69AC2303, operates at a configurable frequency of 6.16791 MHz with a minimum frequency of 6.1298496 MHz. It features a compact SMD package measuring 3.2 mm x 2.5 mm and is designed for low power consumption, typically drawing 1.3 mA at 24 MHz. The oscillator supports a wide operating temperature range from -40°C to +85°C and offers frequency stability of ±25 ppm. It is RoHS compliant and suitable for various applications, including wearables, IoT, and industrial IoT. The device is also ESD sensitive and has a maximum storage temperature of +150°C.

Datasheet Summary
Powered by GS/AI

The Mems Oscillator, part number 69AC2303, operates at a configurable frequency of 6.16791 MHz with a minimum frequency of 6.1298496 MHz. It features a compact SMD package measuring 3.2 mm x 2.5 mm and is designed for low power consumption, typically drawing 1.3 mA at 24 MHz. The oscillator supports a wide operating temperature range from -40°C to +85°C and offers frequency stability of ±25 ppm. It is RoHS compliant and suitable for various applications, including wearables, IoT, and industrial IoT. The device is also ESD sensitive and has a maximum storage temperature of +150°C.

Suppliers

Company
Product
Description
Supplier Links
AMPD XO (Standard) MEMS - AMPDEFH-A13T - Abracon, LLC
Spicewood, TX, United States
AMPD XO (Standard) MEMS
AMPDEFH-A13T
AMPD XO (Standard) MEMS AMPDEFH-A13T
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 3.2 mm Width: 2.5 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VDFN Frequency - Output 1: 6.1298496MHz Frequency - Output 2: 6.16791MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 3.2 mm
  • Width: 2.5 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Function: FREQUENCY SELECT
  • Output: LVCMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 4-VDFN
  • Frequency - Output 1: 6.1298496MHz
  • Frequency - Output 2: 6.16791MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Pin Configurable/Selectable Oscillators - 535-14614-2-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
535-14614-2-ND
Pin Configurable/Selectable Oscillators 535-14614-2-ND
XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN

XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN

Buy Now Datasheet
Mems Osc, Config, 6.16791Mhz, 3.2X2.5Mm; Configurable Frequency Min Abracon - 69AC2303 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, Config, 6.16791Mhz, 3.2X2.5Mm; Configurable Frequency Min Abracon
69AC2303
Mems Osc, Config, 6.16791Mhz, 3.2X2.5Mm; Configurable Frequency Min Abracon 69AC2303
MEMS OSC, CONFIG, 6.16791MHZ, 3.2X2.5MM; Configurable Frequency Min:6.1298496MHz; Configurable Frequency Max:6.16791MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:AMPD Series; Operating RoHS Compliant: Yes

MEMS OSC, CONFIG, 6.16791MHZ, 3.2X2.5MM; Configurable Frequency Min:6.1298496MHz; Configurable Frequency Max:6.16791MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 3.2mm x 2.5mm; Product Range:AMPD Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number AMPDEFH-A13T 535-14614-2-ND 69AC2303
Product Name AMPD XO (Standard) MEMS Pin Configurable/Selectable Oscillators Mems Osc, Config, 6.16791Mhz, 3.2X2.5Mm; Configurable Frequency Min Abracon
Features / Standards RoHS; Lead-Free Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 1.8 V; 1.71V ~ 3.63V 1.71V ~ 3.63V
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510BAA100M000BAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Oscillators - VCO 7312 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 4000 to 9500 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2X014LXI122T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers