Abracon, LLC AMPD XO (Standard) MEMS AMPDDFH-A02

Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VLGA Frequency - Output 1: 25Mhz Frequency - Output 2: 50MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet
Description
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VLGA Frequency - Output 1: 25Mhz Frequency - Output 2: 50MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMPD XO (Standard) MEMS - AMPDDFH-A02 - Abracon, LLC
Spicewood, TX, United States
AMPD XO (Standard) MEMS
AMPDDFH-A02
AMPD XO (Standard) MEMS AMPDDFH-A02
ESD Sensitive RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMPD Type: XO (Standard) Subtype: MEMS Length: 2.5 mm Width: 2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Function: FREQUENCY SELECT Output: LVCMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 1.3mA (Typ) Package / Case: 4-VLGA Frequency - Output 1: 25Mhz Frequency - Output 2: 50MHz Pin Selectable: Yes Mounting Type: Surface Mount Part Status: Active

ESD Sensitive

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMPD
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 2.5 mm
  • Width: 2 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Function: FREQUENCY SELECT
  • Output: LVCMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 1.3mA (Typ)
  • Package / Case: 4-VLGA
  • Frequency - Output 1: 25Mhz
  • Frequency - Output 2: 50MHz
  • Pin Selectable: Yes
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet
Pin Configurable/Selectable Oscillators - AMPDDFH-A02-ND - DigiKey
Thief River Falls, MN, United States
Pin Configurable/Selectable Oscillators
AMPDDFH-A02-ND
Pin Configurable/Selectable Oscillators AMPDDFH-A02-ND
XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA

XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VLGA

Buy Now Datasheet
Mems Osc, Config, 25/50Mhz, 2.5Mm X 2Mm; Configurable Frequency Min Abracon - 67AC9523 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, Config, 25/50Mhz, 2.5Mm X 2Mm; Configurable Frequency Min Abracon
67AC9523
Mems Osc, Config, 25/50Mhz, 2.5Mm X 2Mm; Configurable Frequency Min Abracon 67AC9523
MEMS OSC, CONFIG, 25/50MHZ, 2.5MM X 2MM; Configurable Frequency Min:25MHz; Configurable Frequency Max:50MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:AMPD Series; Operating Temperature Max:85°CRoHS Compliant: Yes

MEMS OSC, CONFIG, 25/50MHZ, 2.5MM X 2MM; Configurable Frequency Min:25MHz; Configurable Frequency Max:50MHz; Frequency Stability + / -:25ppm; Oscillator Case:SMD, 2.5mm x 2mm; Product Range:AMPD Series; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number AMPDDFH-A02 AMPDDFH-A02-ND 67AC9523
Product Name AMPD XO (Standard) MEMS Pin Configurable/Selectable Oscillators Mems Osc, Config, 25/50Mhz, 2.5Mm X 2Mm; Configurable Frequency Min Abracon
Features / Standards RoHS; Lead-Free Lead-Free
Frequency Stability 25 ppm 25 ppm 25 ppm
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) ? to 85 C (? to 185 F)
Supply Voltage 1.8 V; 1.71V ~ 3.63V 1.71V ~ 3.63V
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960514 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECOC-2522-100.000-3HC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - JTOS-75+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details