Abracon, LLC AMJM XO (Standard) MEMS AMJMGFA-100.0000T3

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMJM XO (Standard) MEMS - AMJMGFA-100.0000T3 - Abracon, LLC
Spicewood, TX, United States
AMJM XO (Standard) MEMS
AMJMGFA-100.0000T3
AMJM XO (Standard) MEMS AMJMGFA-100.0000T3
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -40°C ~ 85°C Frequency: 100 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMJM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.89 mm
  • Operating Temperature: -40°C ~ 85°C
  • Frequency: 100 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 3mA (Typ)
  • Package / Case: 1.60mm x 1.20mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMJMGFA-100.0000T3
Product Name AMJM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 100 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-1612MV-245.7-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-1200+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Crystal Oscillators - 7675232P - RS Components, Ltd.
Specs
Oscillator Type Clock
Package / Form Factor PDIP
Features / Standards RoHS
View Details