Abracon, LLC AMJM XO (Standard) MEMS AMJMGDA-84.0000

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 84 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 84 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active
Datasheet
Datasheet Summary
Powered by GS/AI

The AMJM XO (Standard) MEMS oscillator from Abracon, LLC, specifically the part number AMJMGDA-84.0000, is a compact surface mount device measuring 1.6mm x 1.2mm. It operates within a supply voltage range of 1.71V to 3.63V and features a typical current consumption of 3.0mA at a frequency of 84 MHz. The device supports a frequency range from 1 MHz to 100 MHz and offers output drive options of standard or high. It is designed for a wide operating temperature range of -40°C to 85°C, making it suitable for various industrial and consumer applications. The oscillator also includes an output enable or standby function, ensuring flexibility in power management. With a frequency stability of ±25ppm, it meets the requirements for applications that demand precise timing. The AMJM series is compliant with REACH and RoHS II standards, ensuring it adheres to environmental regulations.

Datasheet Summary
Powered by GS/AI

The AMJM XO (Standard) MEMS oscillator from Abracon, LLC, specifically the part number AMJMGDA-84.0000, is a compact surface mount device measuring 1.6mm x 1.2mm. It operates within a supply voltage range of 1.71V to 3.63V and features a typical current consumption of 3.0mA at a frequency of 84 MHz. The device supports a frequency range from 1 MHz to 100 MHz and offers output drive options of standard or high. It is designed for a wide operating temperature range of -40°C to 85°C, making it suitable for various industrial and consumer applications. The oscillator also includes an output enable or standby function, ensuring flexibility in power management. With a frequency stability of ±25ppm, it meets the requirements for applications that demand precise timing. The AMJM series is compliant with REACH and RoHS II standards, ensuring it adheres to environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
AMJM XO (Standard) MEMS - AMJMGDA-84.0000 - Abracon, LLC
Spicewood, TX, United States
AMJM XO (Standard) MEMS
AMJMGDA-84.0000
AMJM XO (Standard) MEMS AMJMGDA-84.0000
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMJM Type: XO (Standard) Subtype: MEMS Length: 1.6 mm Width: 1.2 mm Height: 0.89 mm Operating Temperature: -20°C ~ 70°C Frequency: 84 MHz Function: Enable/Disable Output: CMOS Voltage - Supply: 1.71V ~ 3.63V Frequency Stability: ±25ppm Current - Supply (Max): 3mA (Typ) Package / Case: 1.60mm x 1.20mm Mounting Type: Surface Mount Part Status: Active

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMJM
  • Type: XO (Standard)
  • Subtype: MEMS
  • Length: 1.6 mm
  • Width: 1.2 mm
  • Height: 0.89 mm
  • Operating Temperature: -20°C ~ 70°C
  • Frequency: 84 MHz
  • Function: Enable/Disable
  • Output: CMOS
  • Voltage - Supply: 1.71V ~ 3.63V
  • Frequency Stability: ±25ppm
  • Current - Supply (Max): 3mA (Typ)
  • Package / Case: 1.60mm x 1.20mm
  • Mounting Type: Surface Mount
  • Part Status: Active
Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC
Product Category Oscillators
Product Number AMJMGDA-84.0000
Product Name AMJM XO (Standard) MEMS
Features / Standards RoHS; Lead-Free
Frequency 84 MHz
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
4 Pin Oscillator S3 - S32505-125.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Through Hole Oscillators - ECS-2100AX-080 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole Oscillators
Features / Standards RoHS
View Details
2 suppliers