FIXED IND 8.2UH 14.5A 11.9 MOHM
FIXED IND 8.2UH 14.5A 11.9 MOHM
FIXED IND 8.2UH 14.5A 11.9 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 535-AMELH1060S-8R2MTTR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Metal |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |