Abracon, LLC AMELA2012S Molded (Round Wire) AMELA2012S-2R2MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.4 A Saturation Current: 2.7 A DC Resistance Max: 90 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.4 A Saturation Current: 2.7 A DC Resistance Max: 90 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Abracon inductor, part number 97AH8096, features an inductance of 2.2 µH with a tolerance of 20%. It is designed to handle a maximum current of 2.4 A (IRMS) and has a saturation current of 2.7 A. The inductor has a DC resistance ranging from 78 m,Ѷ to 90 m,Ѷ. It is constructed with a shielded design, which helps reduce electromagnetic interference, and is suitable for switching frequencies between 100 kHz and 5 MHz. The operating temperature range is from -55°C to +125°C, making it versatile for various applications. This component is RoHS compliant and comes in tape and reel packaging, with 3,000 units per reel.

Datasheet Summary
Powered by GS/AI

The Abracon inductor, part number 97AH8096, features an inductance of 2.2 µH with a tolerance of 20%. It is designed to handle a maximum current of 2.4 A (IRMS) and has a saturation current of 2.7 A. The inductor has a DC resistance ranging from 78 m,Ѷ to 90 m,Ѷ. It is constructed with a shielded design, which helps reduce electromagnetic interference, and is suitable for switching frequencies between 100 kHz and 5 MHz. The operating temperature range is from -55°C to +125°C, making it versatile for various applications. This component is RoHS compliant and comes in tape and reel packaging, with 3,000 units per reel.

Suppliers

Company
Product
Description
Supplier Links
AMELA2012S Molded (Round Wire) - AMELA2012S-2R2MT - Abracon, LLC
Spicewood, TX, United States
AMELA2012S Molded (Round Wire)
AMELA2012S-2R2MT
AMELA2012S Molded (Round Wire) AMELA2012S-2R2MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 2.4 A Saturation Current: 2.7 A DC Resistance Max: 90 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMELA2012S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 2.4 A
  • Saturation Current: 2.7 A
  • DC Resistance Max: 90 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMELA2012S-2R2MTCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 2.4A 90mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 2.4A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMELA2012S-2R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 2.4A 90mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 2.4A 90mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMELA2012S-2R2MTDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 2.4A 90mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 2.4A 90mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 2.4A Rohs Compliant Abracon - 97AH8096 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 2.4A Rohs Compliant Abracon
97AH8096
Inductor, 2.2Uh, Shielded, 2.4A Rohs Compliant Abracon 97AH8096
INDUCTOR, 2.2UH, SHIELDED, 2.4A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 2.4A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMELA2012S-2R2MT 535-AMELA2012S-2R2MTCT-ND 97AH8096
Product Name AMELA2012S Molded (Round Wire) Fixed Inductors Inductor, 2.2Uh, Shielded, 2.4A Rohs Compliant Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-137-419-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-2176075-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0024 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details