Abracon, LLC AMELA2012S Molded (Round Wire) AMELA2012S-1R5MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2.9 A Saturation Current: 3 A DC Resistance Max: 60 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2.9 A Saturation Current: 3 A DC Resistance Max: 60 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMELA2012S Molded (Round Wire) - AMELA2012S-1R5MT - Abracon, LLC
Spicewood, TX, United States
AMELA2012S Molded (Round Wire)
AMELA2012S-1R5MT
AMELA2012S Molded (Round Wire) AMELA2012S-1R5MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 2.9 A Saturation Current: 3 A DC Resistance Max: 60 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMELA2012S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 1.5 μH
  • Temperature Rise Current: 2.9 A
  • Saturation Current: 3 A
  • DC Resistance Max: 60 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMELA2012S-1R5MTTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 2.9A 60mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 2.9A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMELA2012S-1R5MTDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 2.9A 60mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 2.9A 60mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMELA2012S-1R5MTCT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 2.9A 60mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 2.9A 60mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 2.9A Rohs Compliant Abracon - 97AH8095 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 2.9A Rohs Compliant Abracon
97AH8095
Inductor, 1.5Uh, Shielded, 2.9A Rohs Compliant Abracon 97AH8095
INDUCTOR, 1.5UH, SHIELDED, 2.9A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SHIELDED, 2.9A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMELA2012S-1R5MT 535-AMELA2012S-1R5MTTR-ND 97AH8095
Product Name AMELA2012S Molded (Round Wire) Fixed Inductors Inductor, 1.5Uh, Shielded, 2.9A Rohs Compliant Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2126024P - RS Components, Ltd.
Specs
Inductance Range 560 microH
Rated DC Current 220 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-3111-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details