Abracon, LLC AMELA2012S Molded (Round Wire) AMELA2012S-1R0MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 3.7 A Saturation Current: 4.3 A DC Resistance Max: 45 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 3.7 A Saturation Current: 4.3 A DC Resistance Max: 45 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMELA2012S Molded (Round Wire) - AMELA2012S-1R0MT - Abracon, LLC
Spicewood, TX, United States
AMELA2012S Molded (Round Wire)
AMELA2012S-1R0MT
AMELA2012S Molded (Round Wire) AMELA2012S-1R0MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2012S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1 μH Temperature Rise Current: 3.7 A Saturation Current: 4.3 A DC Resistance Max: 45 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1.2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMELA2012S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 1 μH
  • Temperature Rise Current: 3.7 A
  • Saturation Current: 4.3 A
  • DC Resistance Max: 45 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1.2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMELA2012S-1R0MTTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 3.7A 45mOhm Max Nonstandard

1µH Shielded Molded Inductor 3.7A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMELA2012S-1R0MTDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 3.7A 45mOhm Max Nonstandard

1µH Shielded Molded Inductor 3.7A 45mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMELA2012S-1R0MTCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Molded Inductor 3.7A 45mOhm Max Nonstandard

1µH Shielded Molded Inductor 3.7A 45mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1Uh, Shielded, 3.7A Rohs Compliant Abracon - 97AH8094 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Uh, Shielded, 3.7A Rohs Compliant Abracon
97AH8094
Inductor, 1Uh, Shielded, 3.7A Rohs Compliant Abracon 97AH8094
INDUCTOR, 1UH, SHIELDED, 3.7A ROHS COMPLIANT: YES

INDUCTOR, 1UH, SHIELDED, 3.7A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMELA2012S-1R0MT 535-AMELA2012S-1R0MTTR-ND 97AH8094
Product Name AMELA2012S Molded (Round Wire) Fixed Inductors Inductor, 1Uh, Shielded, 3.7A Rohs Compliant Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details