Abracon, LLC AMELA2010S Molded (Round Wire) AMELA2010S-R68MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 680 nH Temperature Rise Current: 3.6 A Saturation Current: 4.6 A DC Resistance Max: 44 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 680 nH Temperature Rise Current: 3.6 A Saturation Current: 4.6 A DC Resistance Max: 44 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMELA2010S Molded (Round Wire) - AMELA2010S-R68MT - Abracon, LLC
Spicewood, TX, United States
AMELA2010S Molded (Round Wire)
AMELA2010S-R68MT
AMELA2010S Molded (Round Wire) AMELA2010S-R68MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 680 nH Temperature Rise Current: 3.6 A Saturation Current: 4.6 A DC Resistance Max: 44 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMELA2010S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 680 nH
  • Temperature Rise Current: 3.6 A
  • Saturation Current: 4.6 A
  • DC Resistance Max: 44 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMELA2010S-R68MTTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 3.6A 44mOhm Max Nonstandard

680nH Shielded Molded Inductor 3.6A 44mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMELA2010S-R68MT 535-AMELA2010S-R68MTTR-ND
Product Name AMELA2010S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB1JGTTD102PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.6000 ohms
Rated DC Current 250 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Inductors - ECS-MPIL0530 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details