Abracon, LLC AMELA2010S Molded (Round Wire) AMELA2010S-R47MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 4.1 A Saturation Current: 5.5 A DC Resistance Max: 29 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 4.1 A Saturation Current: 5.5 A DC Resistance Max: 29 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMELA2010S Molded (Round Wire) - AMELA2010S-R47MT - Abracon, LLC
Spicewood, TX, United States
AMELA2010S Molded (Round Wire)
AMELA2010S-R47MT
AMELA2010S Molded (Round Wire) AMELA2010S-R47MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMELA2010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 470 nH Temperature Rise Current: 4.1 A Saturation Current: 5.5 A DC Resistance Max: 29 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 2.5 mm Width: 2 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMELA2010S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 470 nH
  • Temperature Rise Current: 4.1 A
  • Saturation Current: 5.5 A
  • DC Resistance Max: 29 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 2.5 mm
  • Width: 2 mm
  • Height: 1 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMELA2010S-R47MTTR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 4.1A 29mOhm Max Nonstandard

470nH Shielded Molded Inductor 4.1A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMELA2010S-R47MTDKR-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 4.1A 29mOhm Max Nonstandard

470nH Shielded Molded Inductor 4.1A 29mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMELA2010S-R47MTCT-ND - DigiKey
Thief River Falls, MN, United States
470nH Shielded Molded Inductor 4.1A 29mOhm Max Nonstandard

470nH Shielded Molded Inductor 4.1A 29mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMELA2010S-R47MT 535-AMELA2010S-R47MTTR-ND
Product Name AMELA2010S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.4700 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-R10-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2275JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-75N 026011C-75NXJRW , 026011C-75NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1678360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details