FIXED IND 470NH 13A 7 MOHM SMD
FIXED IND 470NH 13A 7 MOHM SMD
FIXED IND 470NH 13A 7 MOHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 535-AMDLH4020S-R47MTDKR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Configuration | Fixed |
| Inductance Tolerance | 20 (+/- %) |
| DCR | 0.0070 ohms |