Abracon, LLC Fixed Inductors AMDLA7030Q-2R2MT

Description
2.2µH Shielded Molded Inductor 7.5A 15mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Molded Inductor 7.5A 15mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMDLA7030Q-2R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 7.5A 15mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 7.5A 15mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 2.2Uh, 7.5A, Shld Rohs Compliant Abracon - 92AH3849 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 2.2Uh, 7.5A, Shld Rohs Compliant Abracon
92AH3849
Inductor, Aec-Q200, 2.2Uh, 7.5A, Shld Rohs Compliant Abracon 92AH3849
INDUCTOR, AEC-Q200, 2.2UH, 7.5A, SHLD ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 2.2UH, 7.5A, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-AMDLA7030Q-2R2MTTR-ND 92AH3849
Product Name Fixed Inductors Inductor, Aec-Q200, 2.2Uh, 7.5A, Shld Rohs Compliant Abracon
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-2R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 2019-MHL1ECTTP18NJCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
View Details
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-3N6 0201HT-3N6XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details