Abracon, LLC Fixed Inductors AMDLA7030Q-220MT

Description
22µH Shielded Molded Inductor 2A 190mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Molded Inductor 2A 190mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMDLA7030Q-220MTCT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 2A 190mOhm Max Nonstandard

22µH Shielded Molded Inductor 2A 190mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA7030Q-220MTTR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 2A 190mOhm Max Nonstandard

22µH Shielded Molded Inductor 2A 190mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 22Uh, 2A, Shld, Smd Rohs Compliant Abracon - 92AH3850 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 22Uh, 2A, Shld, Smd Rohs Compliant Abracon
92AH3850
Inductor, Aec-Q200, 22Uh, 2A, Shld, Smd Rohs Compliant Abracon 92AH3850
INDUCTOR, AEC-Q200, 22UH, 2A, SHLD, SMD ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 22UH, 2A, SHLD, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-AMDLA7030Q-220MTCT-ND 92AH3850
Product Name Fixed Inductors Inductor, Aec-Q200, 22Uh, 2A, Shld, Smd Rohs Compliant Abracon
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
High Frequency & RF Inductors - 1624026-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 470 microH
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-127-601-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details