Abracon, LLC AMDLA4530S Molded (Round Wire) AMDLA4530S-3R3MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4530S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 5.5 A Saturation Current: 5 A DC Resistance Max: 36 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.9 mm Width: 4.7 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4530S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 5.5 A Saturation Current: 5 A DC Resistance Max: 36 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.9 mm Width: 4.7 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA4530S Molded (Round Wire) - AMDLA4530S-3R3MT - Abracon, LLC
Spicewood, TX, United States
AMDLA4530S Molded (Round Wire)
AMDLA4530S-3R3MT
AMDLA4530S Molded (Round Wire) AMDLA4530S-3R3MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4530S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 5.5 A Saturation Current: 5 A DC Resistance Max: 36 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.9 mm Width: 4.7 mm Height: 3 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA4530S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 3.3 μH
  • Temperature Rise Current: 5.5 A
  • Saturation Current: 5 A
  • DC Resistance Max: 36 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.9 mm
  • Width: 4.7 mm
  • Height: 3 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA4530S-3R3MTTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 5.5A 36mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 5.5A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA4530S-3R3MTCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 5.5A 36mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 5.5A 36mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA4530S-3R3MTDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 5.5A 36mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 5.5A 36mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA4530S-3R3MT 535-AMDLA4530S-3R3MTTR-ND
Product Name AMDLA4530S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0047uH 250MHz 0.64A Inductor and Choke - 71-0402CS-4N7XJEW - ERSAELECTRONICS PTE. LTD.
Specs
Technology RF Chip
Core Material Ceramic
Inductance Range 0.0047 microH
View Details
Molded SMD Inductors - 1-1624097-4 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details