Abracon, LLC AMDLA4020S Molded (Round Wire) AMDLA4020S-2R2MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 4.5 A Saturation Current: 6 A DC Resistance Max: 38 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.4 mm Width: 4 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 4.5 A Saturation Current: 6 A DC Resistance Max: 38 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.4 mm Width: 4 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA4020S Molded (Round Wire) - AMDLA4020S-2R2MT - Abracon, LLC
Spicewood, TX, United States
AMDLA4020S Molded (Round Wire)
AMDLA4020S-2R2MT
AMDLA4020S Molded (Round Wire) AMDLA4020S-2R2MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 2.2 μH Temperature Rise Current: 4.5 A Saturation Current: 6 A DC Resistance Max: 38 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.4 mm Width: 4 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA4020S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 2.2 μH
  • Temperature Rise Current: 4.5 A
  • Saturation Current: 6 A
  • DC Resistance Max: 38 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.4 mm
  • Width: 4 mm
  • Height: 2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA4020S-2R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 4.5A 38mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 4.5A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA4020S-2R2MTCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 4.5A 38mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 4.5A 38mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA4020S-2R2MTDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Molded Inductor 4.5A 38mOhm Max Nonstandard

2.2µH Shielded Molded Inductor 4.5A 38mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 2.2Uh, Shielded, 4.5A Rohs Compliant Abracon - 97AH8084 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 2.2Uh, Shielded, 4.5A Rohs Compliant Abracon
97AH8084
Inductor, 2.2Uh, Shielded, 4.5A Rohs Compliant Abracon 97AH8084
INDUCTOR, 2.2UH, SHIELDED, 4.5A ROHS COMPLIANT: YES

INDUCTOR, 2.2UH, SHIELDED, 4.5A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA4020S-2R2MT 535-AMDLA4020S-2R2MTTR-ND 97AH8084
Product Name AMDLA4020S Molded (Round Wire) Fixed Inductors Inductor, 2.2Uh, Shielded, 4.5A Rohs Compliant Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J565JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Leaded Inductors - 1678260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22000 microH
Q Factor 50
View Details
Fixed Inductors - 486-5708-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details