Abracon, LLC Fixed Inductors AMDLA4020Q-R68MT

Description
680nH Shielded Molded Inductor 7A 13.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Shielded Molded Inductor 7A 13.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMDLA4020Q-R68MTDKR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 7A 13.5mOhm Max Nonstandard

680nH Shielded Molded Inductor 7A 13.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA4020Q-R68MTCT-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 7A 13.5mOhm Max Nonstandard

680nH Shielded Molded Inductor 7A 13.5mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA4020Q-R68MTTR-ND - DigiKey
Thief River Falls, MN, United States
680nH Shielded Molded Inductor 7A 13.5mOhm Max Nonstandard

680nH Shielded Molded Inductor 7A 13.5mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 0.68Uh, 9A, Shld Rohs Compliant Abracon - 92AH3835 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 0.68Uh, 9A, Shld Rohs Compliant Abracon
92AH3835
Inductor, Aec-Q200, 0.68Uh, 9A, Shld Rohs Compliant Abracon 92AH3835
INDUCTOR, AEC-Q200, 0.68UH, 9A, SHLD ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 0.68UH, 9A, SHLD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-AMDLA4020Q-R68MTDKR-ND 92AH3835
Product Name Fixed Inductors Inductor, Aec-Q200, 0.68Uh, 9A, Shld Rohs Compliant Abracon
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J274JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - 1712-3627453226122KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-6N2 0201CT-6N2XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details