Abracon, LLC Fixed Inductors AMDLA4020Q-100MT

Description
10µH Shielded Molded Inductor 1.8A 190mOhm Max Nonstandard
Request a Quote Datasheet
Description
10µH Shielded Molded Inductor 1.8A 190mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMDLA4020Q-100MTTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 1.8A 190mOhm Max Nonstandard

10µH Shielded Molded Inductor 1.8A 190mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Aec-Q200, 10Uh, 2A, Shld, Smd Rohs Compliant Abracon - 92AH3838 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, 2A, Shld, Smd Rohs Compliant Abracon
92AH3838
Inductor, Aec-Q200, 10Uh, 2A, Shld, Smd Rohs Compliant Abracon 92AH3838
INDUCTOR, AEC-Q200, 10UH, 2A, SHLD, SMD ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, 10UH, 2A, SHLD, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 535-AMDLA4020Q-100MTTR-ND 92AH3838
Product Name Fixed Inductors Inductor, Aec-Q200, 10Uh, 2A, Shld, Smd Rohs Compliant Abracon
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DSO1-175-0005-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI2520R0-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers