Abracon, LLC AMDLA4010S Molded (Round Wire) AMDLA4010S-R22MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 220 nH Temperature Rise Current: 11 A Saturation Current: 18 A DC Resistance Max: 12 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.4 mm Width: 4 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 220 nH Temperature Rise Current: 11 A Saturation Current: 18 A DC Resistance Max: 12 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.4 mm Width: 4 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA4010S Molded (Round Wire) - AMDLA4010S-R22MT - Abracon, LLC
Spicewood, TX, United States
AMDLA4010S Molded (Round Wire)
AMDLA4010S-R22MT
AMDLA4010S Molded (Round Wire) AMDLA4010S-R22MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA4010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 220 nH Temperature Rise Current: 11 A Saturation Current: 18 A DC Resistance Max: 12 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 4.4 mm Width: 4 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA4010S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 220 nH
  • Temperature Rise Current: 11 A
  • Saturation Current: 18 A
  • DC Resistance Max: 12 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 4.4 mm
  • Width: 4 mm
  • Height: 1 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA4010S-R22MTTR-ND - DigiKey
Thief River Falls, MN, United States
220nH Shielded Molded Inductor 11A 12mOhm Max Nonstandard

220nH Shielded Molded Inductor 11A 12mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA4010S-R22MT 535-AMDLA4010S-R22MTTR-ND
Product Name AMDLA4010S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.2200 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 1-2176640-4 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers