Abracon, LLC Fixed Inductors AMDLA4010Q-R33MT

Description
330nH Shielded Molded Inductor 10A 14.5mOhm Max Nonstandard
Request a Quote Datasheet
Description
330nH Shielded Molded Inductor 10A 14.5mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMDLA4010Q-R33MTTR-ND - DigiKey
Thief River Falls, MN, United States
330nH Shielded Molded Inductor 10A 14.5mOhm Max Nonstandard

330nH Shielded Molded Inductor 10A 14.5mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AMDLA4010Q-R33MTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R5MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0603-J683JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-5N3 0402DC-5N3XJRW , 0402DC-5N3XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567719P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0047 microH
DCR 0.1600 ohms
View Details