Abracon, LLC AMDLA3020S Molded (Round Wire) AMDLA3020S-3R3MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA3020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 2.8 A Saturation Current: 4 A DC Resistance Max: 83 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3.4 mm Width: 3 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA3020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 2.8 A Saturation Current: 4 A DC Resistance Max: 83 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3.4 mm Width: 3 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA3020S Molded (Round Wire) - AMDLA3020S-3R3MT - Abracon, LLC
Spicewood, TX, United States
AMDLA3020S Molded (Round Wire)
AMDLA3020S-3R3MT
AMDLA3020S Molded (Round Wire) AMDLA3020S-3R3MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA3020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 2.8 A Saturation Current: 4 A DC Resistance Max: 83 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3.4 mm Width: 3 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA3020S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 3.3 μH
  • Temperature Rise Current: 2.8 A
  • Saturation Current: 4 A
  • DC Resistance Max: 83 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3.4 mm
  • Width: 3 mm
  • Height: 2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA3020S-3R3MTTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 2.8A 83mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 2.8A 83mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA3020S-3R3MTDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 2.8A 83mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 2.8A 83mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA3020S-3R3MTCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 2.8A 83mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 2.8A 83mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA3020S-3R3MT 535-AMDLA3020S-3R3MTTR-ND
Product Name AMDLA3020S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2334JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-12N 0402CS-12NXJRW , 0402CS-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Surface Mount Inductors - 2567581 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.2000 ohms
View Details