Abracon, LLC AMDLA3020S Molded (Round Wire) AMDLA3020S-1R5MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA3020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 4.2 A Saturation Current: 6 A DC Resistance Max: 39 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3.4 mm Width: 3 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA3020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 4.2 A Saturation Current: 6 A DC Resistance Max: 39 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3.4 mm Width: 3 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA3020S Molded (Round Wire) - AMDLA3020S-1R5MT - Abracon, LLC
Spicewood, TX, United States
AMDLA3020S Molded (Round Wire)
AMDLA3020S-1R5MT
AMDLA3020S Molded (Round Wire) AMDLA3020S-1R5MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA3020S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 1.5 μH Temperature Rise Current: 4.2 A Saturation Current: 6 A DC Resistance Max: 39 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3.4 mm Width: 3 mm Height: 2 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA3020S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 1.5 μH
  • Temperature Rise Current: 4.2 A
  • Saturation Current: 6 A
  • DC Resistance Max: 39 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3.4 mm
  • Width: 3 mm
  • Height: 2 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA3020S-1R5MTTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 4.2A 39mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 4.2A 39mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA3020S-1R5MTDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 4.2A 39mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 4.2A 39mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA3020S-1R5MTCT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Molded Inductor 4.2A 39mOhm Max Nonstandard

1.5µH Shielded Molded Inductor 4.2A 39mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 1.5Uh, Shielded, 4.2A Rohs Compliant Abracon - 97AH8075 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Uh, Shielded, 4.2A Rohs Compliant Abracon
97AH8075
Inductor, 1.5Uh, Shielded, 4.2A Rohs Compliant Abracon 97AH8075
INDUCTOR, 1.5UH, SHIELDED, 4.2A ROHS COMPLIANT: YES

INDUCTOR, 1.5UH, SHIELDED, 4.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA3020S-1R5MT 535-AMDLA3020S-1R5MTTR-ND 97AH8075
Product Name AMDLA3020S Molded (Round Wire) Fixed Inductors Inductor, 1.5Uh, Shielded, 4.2A Rohs Compliant Abracon
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 1.5 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3631A471KT-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details