Abracon, LLC AMDLA3010S Molded (Round Wire) AMDLA3010S-R15MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA3010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 150 nH Temperature Rise Current: 8 A Saturation Current: 12 A DC Resistance Max: 12 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3.4 mm Width: 3 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA3010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 150 nH Temperature Rise Current: 8 A Saturation Current: 12 A DC Resistance Max: 12 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3.4 mm Width: 3 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA3010S Molded (Round Wire) - AMDLA3010S-R15MT - Abracon, LLC
Spicewood, TX, United States
AMDLA3010S Molded (Round Wire)
AMDLA3010S-R15MT
AMDLA3010S Molded (Round Wire) AMDLA3010S-R15MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA3010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 150 nH Temperature Rise Current: 8 A Saturation Current: 12 A DC Resistance Max: 12 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3.4 mm Width: 3 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA3010S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 150 nH
  • Temperature Rise Current: 8 A
  • Saturation Current: 12 A
  • DC Resistance Max: 12 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3.4 mm
  • Width: 3 mm
  • Height: 1 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA3010S-R15MTTR-ND - DigiKey
Thief River Falls, MN, United States
150nH Shielded Molded Inductor 8A 12mOhm Max Nonstandard

150nH Shielded Molded Inductor 8A 12mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA3010S-R15MT 535-AMDLA3010S-R15MTTR-ND
Product Name AMDLA3010S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1670524 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 3900 microH
Testing Frequency 100 kHz
View Details