Abracon, LLC AMDLA3010S Molded (Round Wire) AMDLA3010S-100MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA3010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.9 A Saturation Current: 1.4 A DC Resistance Max: 430 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3.4 mm Width: 3 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA3010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.9 A Saturation Current: 1.4 A DC Resistance Max: 430 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3.4 mm Width: 3 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA3010S Molded (Round Wire) - AMDLA3010S-100MT - Abracon, LLC
Spicewood, TX, United States
AMDLA3010S Molded (Round Wire)
AMDLA3010S-100MT
AMDLA3010S Molded (Round Wire) AMDLA3010S-100MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA3010S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 10 μH Temperature Rise Current: 0.9 A Saturation Current: 1.4 A DC Resistance Max: 430 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 3.4 mm Width: 3 mm Height: 1 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA3010S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 10 μH
  • Temperature Rise Current: 0.9 A
  • Saturation Current: 1.4 A
  • DC Resistance Max: 430 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 3.4 mm
  • Width: 3 mm
  • Height: 1 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA3010S-100MTTR-ND - DigiKey
Thief River Falls, MN, United States
10µH Shielded Molded Inductor 900mA 430mOhm Max Nonstandard

10µH Shielded Molded Inductor 900mA 430mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA3010S-100MT 535-AMDLA3010S-100MTTR-ND
Product Name AMDLA3010S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

Encapsulated Toroidal Inductor - CMT908-V2 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 4000 to ? microH
DCR 0.0400 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details