Abracon, LLC AMDLA2213S Molded (Round Wire) AMDLA2213S-820MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA2213S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 82 μH Temperature Rise Current: 10 A Saturation Current: 7.7 A DC Resistance Max: 34.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 23.5 mm Width: 22 mm Height: 13 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA2213S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 82 μH Temperature Rise Current: 10 A Saturation Current: 7.7 A DC Resistance Max: 34.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 23.5 mm Width: 22 mm Height: 13 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA2213S Molded (Round Wire) - AMDLA2213S-820MT - Abracon, LLC
Spicewood, TX, United States
AMDLA2213S Molded (Round Wire)
AMDLA2213S-820MT
AMDLA2213S Molded (Round Wire) AMDLA2213S-820MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA2213S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 82 μH Temperature Rise Current: 10 A Saturation Current: 7.7 A DC Resistance Max: 34.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 23.5 mm Width: 22 mm Height: 13 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA2213S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 82 μH
  • Temperature Rise Current: 10 A
  • Saturation Current: 7.7 A
  • DC Resistance Max: 34.2 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 23.5 mm
  • Width: 22 mm
  • Height: 13 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA2213S-820MTTR-ND - DigiKey
Thief River Falls, MN, United States
82µH Shielded Molded Inductor 10A 34.2mOhm Max Nonstandard

82µH Shielded Molded Inductor 10A 34.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA2213S-820MT 535-AMDLA2213S-820MTTR-ND
Product Name AMDLA2213S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.3300 ohms
View Details
2 suppliers
Fixed Inductors - KQ0805TTE47NJ - 974342-KQ0805TTE47NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-8N4 0201DS-8N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details