Abracon, LLC AMDLA2213S Molded (Round Wire) AMDLA2213S-330MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA2213S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 33 μH Temperature Rise Current: 16 A Saturation Current: 10.5 A DC Resistance Max: 15.4 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 23.5 mm Width: 22 mm Height: 13 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA2213S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 33 μH Temperature Rise Current: 16 A Saturation Current: 10.5 A DC Resistance Max: 15.4 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 23.5 mm Width: 22 mm Height: 13 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA2213S Molded (Round Wire) - AMDLA2213S-330MT - Abracon, LLC
Spicewood, TX, United States
AMDLA2213S Molded (Round Wire)
AMDLA2213S-330MT
AMDLA2213S Molded (Round Wire) AMDLA2213S-330MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA2213S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 33 μH Temperature Rise Current: 16 A Saturation Current: 10.5 A DC Resistance Max: 15.4 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 23.5 mm Width: 22 mm Height: 13 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA2213S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 33 μH
  • Temperature Rise Current: 16 A
  • Saturation Current: 10.5 A
  • DC Resistance Max: 15.4 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 23.5 mm
  • Width: 22 mm
  • Height: 13 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA2213S-330MTTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Molded Inductor 16A 15.4mOhm Max Nonstandard

33µH Shielded Molded Inductor 16A 15.4mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA2213S-330MTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 16A 15.4 MOHM SMD

FIXED IND 33UH 16A 15.4 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-AMDLA2213S-330MTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 33UH 16A 15.4 MOHM SMD

FIXED IND 33UH 16A 15.4 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA2213S-330MT 535-AMDLA2213S-330MTTR-ND
Product Name AMDLA2213S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 33 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627322520100KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1910188 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details