Abracon, LLC AMDLA1707S Molded (Round Wire) AMDLA1707S-470MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 47 μH Temperature Rise Current: 9.5 A Saturation Current: 9.8 A DC Resistance Max: 47 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.8 mm Width: 16.9 mm Height: 6.7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 47 μH Temperature Rise Current: 9.5 A Saturation Current: 9.8 A DC Resistance Max: 47 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.8 mm Width: 16.9 mm Height: 6.7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA1707S Molded (Round Wire) - AMDLA1707S-470MT - Abracon, LLC
Spicewood, TX, United States
AMDLA1707S Molded (Round Wire)
AMDLA1707S-470MT
AMDLA1707S Molded (Round Wire) AMDLA1707S-470MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1707S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 47 μH Temperature Rise Current: 9.5 A Saturation Current: 9.8 A DC Resistance Max: 47 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 17.8 mm Width: 16.9 mm Height: 6.7 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA1707S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 47 μH
  • Temperature Rise Current: 9.5 A
  • Saturation Current: 9.8 A
  • DC Resistance Max: 47 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 17.8 mm
  • Width: 16.9 mm
  • Height: 6.7 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA1707S-470MTCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Molded Inductor 9.5A 47mOhm Max Nonstandard

47µH Shielded Molded Inductor 9.5A 47mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA1707S-470MTDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Molded Inductor 9.5A 47mOhm Max Nonstandard

47µH Shielded Molded Inductor 9.5A 47mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA1707S-470MTTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Molded Inductor 9.5A 47mOhm Max Nonstandard

47µH Shielded Molded Inductor 9.5A 47mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA1707S-470MT 535-AMDLA1707S-470MTCT-ND
Product Name AMDLA1707S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Storage Choke, flat design - DSF - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 11 to 3700 microH
View Details
Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624113-9 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0100 microH
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details