Abracon, LLC AMDLA1306S Molded (Round Wire) AMDLA1306S-820MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 82 μH Temperature Rise Current: 4 A Saturation Current: 4.2 A DC Resistance Max: 132 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.6 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 82 μH Temperature Rise Current: 4 A Saturation Current: 4.2 A DC Resistance Max: 132 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.6 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA1306S Molded (Round Wire) - AMDLA1306S-820MT - Abracon, LLC
Spicewood, TX, United States
AMDLA1306S Molded (Round Wire)
AMDLA1306S-820MT
AMDLA1306S Molded (Round Wire) AMDLA1306S-820MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 82 μH Temperature Rise Current: 4 A Saturation Current: 4.2 A DC Resistance Max: 132 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.6 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA1306S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 82 μH
  • Temperature Rise Current: 4 A
  • Saturation Current: 4.2 A
  • DC Resistance Max: 132 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 12.6 mm
  • Height: 6.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA1306S-820MTTR-ND - DigiKey
Thief River Falls, MN, United States
82µH Shielded Molded Inductor 4A 132mOhm Max Nonstandard

82µH Shielded Molded Inductor 4A 132mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA1306S-820MT 535-AMDLA1306S-820MTTR-ND
Product Name AMDLA1306S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 82 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2272SUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1620265 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details
500uH 630mA 550mOhm Inductor and Choke - 839-DSO1-175-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers