Abracon, LLC AMDLA1306S Molded (Round Wire) AMDLA1306S-3R3MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 19 A Saturation Current: 22.5 A DC Resistance Max: 6.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.6 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 19 A Saturation Current: 22.5 A DC Resistance Max: 6.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.6 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA1306S Molded (Round Wire) - AMDLA1306S-3R3MT - Abracon, LLC
Spicewood, TX, United States
AMDLA1306S Molded (Round Wire)
AMDLA1306S-3R3MT
AMDLA1306S Molded (Round Wire) AMDLA1306S-3R3MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1306S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 3.3 μH Temperature Rise Current: 19 A Saturation Current: 22.5 A DC Resistance Max: 6.2 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 13.5 mm Width: 12.6 mm Height: 6.5 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA1306S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 3.3 μH
  • Temperature Rise Current: 19 A
  • Saturation Current: 22.5 A
  • DC Resistance Max: 6.2 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 13.5 mm
  • Width: 12.6 mm
  • Height: 6.5 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA1306S-3R3MTCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 19A 6.2mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 19A 6.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA1306S-3R3MTDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 19A 6.2mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 19A 6.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA1306S-3R3MTTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Shielded Molded Inductor 19A 6.2mOhm Max Nonstandard

3.3µH Shielded Molded Inductor 19A 6.2mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA1306S-3R3MT 535-AMDLA1306S-3R3MTCT-ND
Product Name AMDLA1306S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTER56J - 1150799-KQ0805TTER56J - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.5600 microH
View Details
Adjustable Inductors - 1956-JLC04E065TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 101
View Details
Fixed Inductors - 0402CS-3N3XJRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details