Abracon, LLC Fixed Inductors AMDLA1306Q-8R2MT

Description
8.2µH Shielded Molded Inductor 12.5A 13.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
8.2µH Shielded Molded Inductor 12.5A 13.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMDLA1306Q-8R2MTTR-ND - DigiKey
Thief River Falls, MN, United States
8.2µH Shielded Molded Inductor 12.5A 13.8mOhm Max Nonstandard

8.2µH Shielded Molded Inductor 12.5A 13.8mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AMDLA1306Q-8R2MTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers
Fixed Inductors - 1674-CL0805-J274JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N0 0402DC-7N0XJRW , 0402DC-7N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1670291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1800 microH
Testing Frequency 10 kHz
View Details