Abracon, LLC Fixed Inductors AMDLA1306Q-470MT

Description
47µH Shielded Molded Inductor 5.7A 67mOhm Max Nonstandard
Request a Quote Datasheet
Description
47µH Shielded Molded Inductor 5.7A 67mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 535-AMDLA1306Q-470MTTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Molded Inductor 5.7A 67mOhm Max Nonstandard

47µH Shielded Molded Inductor 5.7A 67mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA1306Q-470MTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 5.7A 67 MOHM SMD

FIXED IND 47UH 5.7A 67 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-AMDLA1306Q-470MTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 47UH 5.7A 67 MOHM SMD

FIXED IND 47UH 5.7A 67 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 535-AMDLA1306Q-470MTTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Core Material Metal
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.9200 ohms
View Details
2 suppliers
RF Coil Inductor - JLC02E030TRSM - Richardson RFPD
Specs
Application RF Choke
Inductance Range 0.0040 to ? microH
Testing Frequency 100000 kHz
View Details
2 suppliers