Abracon, LLC AMDLA1004S Molded (Round Wire) AMDLA1004S-R56MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 560 nH Temperature Rise Current: 25 A Saturation Current: 34 A DC Resistance Max: 1.8 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 560 nH Temperature Rise Current: 25 A Saturation Current: 34 A DC Resistance Max: 1.8 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA1004S Molded (Round Wire) - AMDLA1004S-R56MT - Abracon, LLC
Spicewood, TX, United States
AMDLA1004S Molded (Round Wire)
AMDLA1004S-R56MT
AMDLA1004S Molded (Round Wire) AMDLA1004S-R56MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 560 nH Temperature Rise Current: 25 A Saturation Current: 34 A DC Resistance Max: 1.8 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 560 nH
  • Temperature Rise Current: 25 A
  • Saturation Current: 34 A
  • DC Resistance Max: 1.8 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA1004S-R56MTTR-ND - DigiKey
Thief River Falls, MN, United States
560nH Shielded Molded Inductor 25A 1.8mOhm Max Nonstandard

560nH Shielded Molded Inductor 25A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA1004S-R56MTDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 560NH 25A 1.8 MOHM SMD

FIXED IND 560NH 25A 1.8 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 535-AMDLA1004S-R56MTCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 560NH 25A 1.8 MOHM SMD

FIXED IND 560NH 25A 1.8 MOHM SMD

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA1004S-R56MT 535-AMDLA1004S-R56MTTR-ND
Product Name AMDLA1004S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.5600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-1N3 016008C-1N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details