Abracon, LLC AMDLA1004S Molded (Round Wire) AMDLA1004S-R36MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 360 nH Temperature Rise Current: 33 A Saturation Current: 51 A DC Resistance Max: 1.18 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 360 nH Temperature Rise Current: 33 A Saturation Current: 51 A DC Resistance Max: 1.18 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA1004S Molded (Round Wire) - AMDLA1004S-R36MT - Abracon, LLC
Spicewood, TX, United States
AMDLA1004S Molded (Round Wire)
AMDLA1004S-R36MT
AMDLA1004S Molded (Round Wire) AMDLA1004S-R36MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 360 nH Temperature Rise Current: 33 A Saturation Current: 51 A DC Resistance Max: 1.18 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 360 nH
  • Temperature Rise Current: 33 A
  • Saturation Current: 51 A
  • DC Resistance Max: 1.18 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA1004S-R36MTTR-ND - DigiKey
Thief River Falls, MN, United States
360nH Shielded Molded Inductor 33A 1.18mOhm Max Nonstandard

360nH Shielded Molded Inductor 33A 1.18mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA1004S-R36MT 535-AMDLA1004S-R36MTTR-ND
Product Name AMDLA1004S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 0.3600 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2125JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Surface Mount Inductors - 2125968 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 15
View Details
500uH 600mA Inductor and Choke - 839-DSF-18-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 15 (+/- %)
Lead Style Pin
View Details
2 suppliers