Abracon, LLC AMDLA1004S Molded (Round Wire) AMDLA1004S-470MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 47 μH Temperature Rise Current: 3.5 A Saturation Current: 4 A DC Resistance Max: 143 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 47 μH Temperature Rise Current: 3.5 A Saturation Current: 4 A DC Resistance Max: 143 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA1004S Molded (Round Wire) - AMDLA1004S-470MT - Abracon, LLC
Spicewood, TX, United States
AMDLA1004S Molded (Round Wire)
AMDLA1004S-470MT
AMDLA1004S Molded (Round Wire) AMDLA1004S-470MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 47 μH Temperature Rise Current: 3.5 A Saturation Current: 4 A DC Resistance Max: 143 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 47 μH
  • Temperature Rise Current: 3.5 A
  • Saturation Current: 4 A
  • DC Resistance Max: 143 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA1004S-470MTDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Molded Inductor 3.5A 143mOhm Max Nonstandard

47µH Shielded Molded Inductor 3.5A 143mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA1004S-470MTCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Molded Inductor 3.5A 143mOhm Max Nonstandard

47µH Shielded Molded Inductor 3.5A 143mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA1004S-470MTTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Molded Inductor 3.5A 143mOhm Max Nonstandard

47µH Shielded Molded Inductor 3.5A 143mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Abracon, LLC DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA1004S-470MT 535-AMDLA1004S-470MTDKR-ND
Product Name AMDLA1004S Molded (Round Wire) Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Molded (Round Wire)
Application Power Choke
Inductance Range 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5740-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Rod Core Inductor - RC-11 - Triad Magnetics
Specs
Technology Standard
Inductance Range 75 microH
DCR 0.0700 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers