Abracon, LLC AMDLA1004S Molded (Round Wire) AMDLA1004S-101MT

Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 100 μH Temperature Rise Current: 2 A Saturation Current: 2.7 A DC Resistance Max: 310 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet
Description
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 100 μH Temperature Rise Current: 2 A Saturation Current: 2.7 A DC Resistance Max: 310 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AMDLA1004S Molded (Round Wire) - AMDLA1004S-101MT - Abracon, LLC
Spicewood, TX, United States
AMDLA1004S Molded (Round Wire)
AMDLA1004S-101MT
AMDLA1004S Molded (Round Wire) AMDLA1004S-101MT
RoHS/RoHS II Compliant Part LEAD (Pb) FREE Series: AMDLA1004S Application: Power Type: Molded (Round Wire) Rating: N/A Inductance: 100 μH Temperature Rise Current: 2 A Saturation Current: 2.7 A DC Resistance Max: 310 mΩ Operating Temperature: -55°C ~ +125°C Tolerance: 20 Shielding: Shielded Mounting: SMD Length/Diameter: 11 mm Width: 10 mm Height: 4 mm Part Status: NPI Package Drawing: #N/A 3D PDF: #N/A STEP: #N/A

RoHS/RoHS II Compliant

Part LEAD (Pb) FREE

  • Series: AMDLA1004S
  • Application: Power
  • Type: Molded (Round Wire)
  • Rating: N/A
  • Inductance: 100 μH
  • Temperature Rise Current: 2 A
  • Saturation Current: 2.7 A
  • DC Resistance Max: 310 mΩ
  • Operating Temperature: -55°C ~ +125°C
  • Tolerance: 20
  • Shielding: Shielded
  • Mounting: SMD
  • Length/Diameter: 11 mm
  • Width: 10 mm
  • Height: 4 mm
  • Part Status: NPI
  • Package Drawing: #N/A
  • 3D PDF: #N/A
  • STEP: #N/A
Supplier's Site Datasheet
Fixed Inductors - 535-AMDLA1004S-101MTTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Molded Inductor 2A 310mOhm Max Nonstandard

100µH Shielded Molded Inductor 2A 310mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA1004S-101MTCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Molded Inductor 2A 310mOhm Max Nonstandard

100µH Shielded Molded Inductor 2A 310mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 535-AMDLA1004S-101MTDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Shielded Molded Inductor 2A 310mOhm Max Nonstandard

100µH Shielded Molded Inductor 2A 310mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - AMDLA1004S-101MT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
AMDLA1004S-101MT
Fixed Inductors AMDLA1004S-101MT
FIXED IND 100UH 2A 310 MOHM SMD

FIXED IND 100UH 2A 310 MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Abracon, LLC DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AMDLA1004S-101MT 535-AMDLA1004S-101MTTR-ND AMDLA1004S-101MT
Product Name AMDLA1004S Molded (Round Wire) Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Molded (Round Wire) Molded
Application Power Choke
Inductance Range 100 microH 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Molded SMD Inductors - 2176738-5 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0020 microH
View Details
SMD 250MHz 480mA Inductor and Choke - 71-0402CS-10NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0100 microH
Inductance Tolerance 5 (+/- %)
View Details