Abracon, LLC Varistor 82V 600A 1812 / Tape & Reel (Tr) Rohs Compliant Abracon AMCV-1812H-650-T

Description
VARISTOR 82V 600A 1812 / Tape & Reel (TR) RoHS Compliant: Yes
Description
VARISTOR 82V 600A 1812 / Tape & Reel (TR) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor 82V 600A 1812 / Tape & Reel (Tr) Rohs Compliant Abracon - 96W9113 - Newark, An Avnet Company
Chicago, IL, United States
Varistor 82V 600A 1812 / Tape & Reel (Tr) Rohs Compliant Abracon
96W9113
Varistor 82V 600A 1812 / Tape & Reel (Tr) Rohs Compliant Abracon 96W9113
VARISTOR 82V 600A 1812 / Tape & Reel (TR) RoHS Compliant: Yes

VARISTOR 82V 600A 1812 / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W9113
Product Name Varistor 82V 600A 1812 / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 863-510ABA106M250AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Programmable Timers and Oscillators - SN74LS628NS - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO
Package / Form Factor Surface Mount; 14-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
4 Pin Oscillator S5 - S53305T-90.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5
Frequency 90 MHz
Frequency Stability 50 ppm
View Details