Abracon, LLC Varistor 13.5V 10A 0402 / Tape & Reel (Tr) Rohs Compliant Abracon AMCV-0402-090-C500N-T

Description
VARISTOR 13.5V 10A 0402 / Tape & Reel (TR) RoHS Compliant: Yes
Description
VARISTOR 13.5V 10A 0402 / Tape & Reel (TR) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor 13.5V 10A 0402 / Tape & Reel (Tr) Rohs Compliant Abracon - 96W9006 - Newark, An Avnet Company
Chicago, IL, United States
Varistor 13.5V 10A 0402 / Tape & Reel (Tr) Rohs Compliant Abracon
96W9006
Varistor 13.5V 10A 0402 / Tape & Reel (Tr) Rohs Compliant Abracon 96W9006
VARISTOR 13.5V 10A 0402 / Tape & Reel (TR) RoHS Compliant: Yes

VARISTOR 13.5V 10A 0402 / Tape & Reel (TR) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 96W9006
Product Name Varistor 13.5V 10A 0402 / Tape & Reel (Tr) Rohs Compliant Abracon
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - TK970 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 120 MHz
Output Power 24 dBm
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Programmable Timers and Oscillators - CY2XF23LXI625T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
VOLTAGE CONT OSC/SMA/BKT/ RoHS - ZOS-765+ - Mini-Circuits
Specs
Connectors SMA
Features / Standards RoHS
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details